Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology AT45DB021B-TC
AT45DB021B-TC
Obsolete
Memory
Description:
IC FLASH 2MBIT SPI 20MHZ 28TSOP
Manufacturer:
Microchip Technology
Datasheet:
AT45DB021B-TC Datasheet
History Price: Obsolete
In Stock: 34480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT45DB021B-TC vs AT49LV321T-11TI
Part No
AT45DB021B-TC
AT49LV321T-11TI
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
2Mbit
32Mbit
Memory Organization
264 Bytes x 1024 pages
4M x 8, 2M x 16
Memory Interface
SPI
Parallel
Clock Frequency
20 MHz
-
Write Cycle Time - Word, Page
14ms
150μs
Access Time
-
110 ns
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.465", 11.80mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
28-TSOP
48-TSOP