Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Adesto Technologies AT45DB021E-UUN-T
AT45DB021E-UUN-T
Active
Memory
Description:
IC FLASH 2MBIT SPI 70MHZ 8WLCSP
Manufacturer:
Adesto Technologies
Datasheet:
AT45DB021E-UUN-T Datasheet
History Price: $1.52000
In Stock: 41840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT45DB021E-UUN-T vs AT49LV321T-11TI
Part No
AT45DB021E-UUN-T
AT49LV321T-11TI
Category
Memory
Memory
Manufacturer
Adesto Technologies
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
2Mbit
32Mbit
Memory Organization
264 Bytes x 1024 pages
4M x 8, 2M x 16
Memory Interface
SPI
Parallel
Clock Frequency
70 MHz
-
Write Cycle Time - Word, Page
8μs, 3ms
150μs
Access Time
-
110 ns
Voltage - Supply
1.65V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFBGA, WLCSP
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
8-WLCSP (1.9x1.4)
48-TSOP