☰
AT45DB161D-SU
AT45DB161D-SU
Obsolete
Description:  IC FLASH 16MBIT SPI 66MHZ 8SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 17400
AT45DB161D-SU vs AT49LV321T-11TI
Category
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
16Mbit
32Mbit
Memory Organization
528 Bytes x 4096 pages
4M x 8, 2M x 16
Memory Interface
SPI
Parallel
Clock Frequency
66 MHz
-
Write Cycle Time - Word, Page
6ms
150μs
Access Time
-
110 ns
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
8-SOIC
48-TSOP