Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Adesto Technologies AT45DB642D-TU
AT45DB642D-TU
Obsolete
Memory
Description:
IC FLASH 64MBIT SPI 66MHZ 28TSOP
Manufacturer:
Adesto Technologies
Datasheet:
AT45DB642D-TU Datasheet
History Price: Obsolete
In Stock: 34240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT45DB642D-TU vs AT49LV321T-11TI
Part No
AT45DB642D-TU
AT49LV321T-11TI
Category
Memory
Memory
Manufacturer
Adesto Technologies
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
64Mbit
32Mbit
Memory Organization
1056 Bytes x 8192 pages
4M x 8, 2M x 16
Memory Interface
SPI
Parallel
Clock Frequency
66 MHz
-
Write Cycle Time - Word, Page
6ms
150μs
Access Time
-
110 ns
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.465", 11.80mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
28-TSOP
48-TSOP