Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology AT49BV040B-VU
AT49BV040B-VU
Obsolete
Memory
Description:
IC FLASH 4MBIT PARALLEL 32VSOP
Manufacturer:
Microchip Technology
Datasheet:
AT49BV040B-VU Datasheet
History Price: Obsolete
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT49BV040B-VU vs AT49LV321T-11TI
Part No
AT49BV040B-VU
AT49LV321T-11TI
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
4Mbit
32Mbit
Memory Organization
512K x 8
4M x 8, 2M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
120μs
150μs
Access Time
70 ns
110 ns
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TFSOP (0.488", 12.40mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
32-VSOP
48-TSOP