☰
AT49BV1614-11TI
AT49BV1614-11TI
Obsolete
Description:  IC FLASH 16MBIT PARALLEL 48TSOP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 34880
AT49BV1614-11TI vs AT49BV040-90TI
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
16Mbit
4Mbit
Memory Organization
2M x 8, 1M x 16
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
50μs
50μs
Access Time
110 ns
90 ns
Voltage - Supply
2.7V ~ 3.3V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
32-TSOP