Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology AT49BV320-11TI
AT49BV320-11TI
Obsolete
Memory
Description:
IC FLASH 32MBIT PARALLEL 48TSOP
Manufacturer:
Microchip Technology
Datasheet:
AT49BV320-11TI Datasheet
History Price: Obsolete
In Stock: 9480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT49BV320-11TI vs AT49F040-90JC
Part No
AT49BV320-11TI
AT49F040-90JC
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
32Mbit
4Mbit
Memory Organization
4M x 8, 2M x 16
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
150μs
50μs
Access Time
110 ns
90 ns
Voltage - Supply
2.65V ~ 3.3V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
32-LCC (J-Lead)
Supplier Device Package
48-TSOP
32-PLCC (13.97x11.43)