☰
AT49BV320-11TI
AT49BV320-11TI
Obsolete
Description:  IC FLASH 32MBIT PARALLEL 48TSOP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 9680
AT49BV320-11TI vs AT49SV802AT-90TI
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
32Mbit
8Mbit
Memory Organization
4M x 8, 2M x 16
1M x 8, 512K x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
150μs
70ns
Access Time
110 ns
90 ns
Voltage - Supply
2.65V ~ 3.3V
1.65V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
48-TSOP