☰
AT49BV321-11TI
AT49BV321-11TI
Obsolete
Description:  IC FLASH 32MBIT PARALLEL 46UBGA
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 21940
AT49BV321-11TI vs AT49LV040-70VI
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
32Mbit
4Mbit
Memory Organization
4M x 8, 2M x 16
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
150μs
50μs
Access Time
110 ns
70 ns
Voltage - Supply
2.65V ~ 3.3V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
46-TFBGA
32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package
46-μBGA (7.6x10.4)
32-VSOP