☰
AT49BV3218T-11TI
AT49BV3218T-11TI
Obsolete
Description:  IC FLASH 32MBIT PARALLEL 48TSOP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 39520
AT49BV3218T-11TI vs AT45DB1282-TI
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
32Mbit
128Mbit
Memory Organization
4M x 8, 2M x 16
1056 Bytes x 16,384 pages
Memory Interface
Parallel
SPI
Clock Frequency
-
40 MHz
Write Cycle Time - Word, Page
20μs
50ms
Access Time
110 ns
-
Voltage - Supply
2.65V ~ 3.3V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
40-TSOP