Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology AT49BV3218T-11TI
AT49BV3218T-11TI
Obsolete
Memory
Description:
IC FLASH 32MBIT PARALLEL 48TSOP
Manufacturer:
Microchip Technology
Datasheet:
AT49BV3218T-11TI Datasheet
History Price: Obsolete
In Stock: 39520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT49BV3218T-11TI vs AT45DB161E-SSHD-T
Part No
AT49BV3218T-11TI
AT45DB161E-SSHD-T
Category
Memory
Memory
Manufacturer
Microchip Technology
Adesto Technologies
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
32Mbit
16Mbit
Memory Organization
4M x 8, 2M x 16
528 Bytes x 4096 pages
Memory Interface
Parallel
SPI
Clock Frequency
-
85 MHz
Write Cycle Time - Word, Page
20μs
8μs, 4ms
Access Time
110 ns
-
Voltage - Supply
2.65V ~ 3.3V
2.5V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
48-TSOP
8-SOIC