☰
AT49BV3218T-11TI
AT49BV3218T-11TI
Obsolete
Description:  IC FLASH 32MBIT PARALLEL 48TSOP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 39520
AT49BV3218T-11TI vs AT45DB321E-MWHF2B-T
Category
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
32Mbit
32Mbit
Memory Organization
4M x 8, 2M x 16
512 Bytes x 8192 pages
Memory Interface
Parallel
SPI
Clock Frequency
-
85 MHz
Write Cycle Time - Word, Page
20μs
8μs, 4ms
Access Time
110 ns
-
Voltage - Supply
2.65V ~ 3.3V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
8-VDFN Exposed Pad
Supplier Device Package
48-TSOP
8-VDFN (6x8)