☰
AT49BV321T-11TI
AT49BV321T-11TI
Obsolete
Description:  IC FLASH 32MBIT PARALLEL 48TSOP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 39000
AT49BV321T-11TI vs AT45D161-TI
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
32Mbit
16Mbit
Memory Organization
4M x 8, 2M x 16
528 Bytes x 4096 pages
Memory Interface
Parallel
SPI
Clock Frequency
-
15 MHz
Write Cycle Time - Word, Page
150μs
15ms
Access Time
110 ns
-
Voltage - Supply
2.65V ~ 3.3V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package
48-TSOP
28-TSOP