☰
AT49BV8192AT-11TI
AT49BV8192AT-11TI
Obsolete
Description:  IC FLASH 8MBIT PARALLEL 48TSOP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 3180
AT49BV8192AT-11TI vs AT49BV802A-70CU
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
8Mbit
8Mbit
Memory Organization
1M x 8, 512K x 16
1M x 8, 512K x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
30μs
200μs
Access Time
110 ns
70 ns
Voltage - Supply
2.7V ~ 3.6V
2.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
48-VFBGA, CSPBGA
Supplier Device Package
48-TSOP
48-CBGA (6x8)