☰
AT49BV8192AT-11TI
AT49BV8192AT-11TI
Obsolete
Description:  IC FLASH 8MBIT PARALLEL 48TSOP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 6560
AT49BV8192AT-11TI vs AT49F2048A-90RI
Category
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
8Mbit
2Mbit
Memory Organization
1M x 8, 512K x 16
256K x 8, 128K x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
30μs
50μs
Access Time
110 ns
90 ns
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
44-SOIC (0.525", 13.34mm Width)
Supplier Device Package
48-TSOP
44-SOIC