☰
AT90CAN128-16MI
AT90CAN128-16MI
Obsolete
Description:  IC MCU 8BIT 128KB FLASH 64QFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 34240
AT90CAN128-16MI vs AT91SAM9263B-CU
Series
AVR 90CAN
AT91SAM
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
AVR
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
CANbus, EBI/EMI, I2C, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
-
Number of I/O
53
-
Program Memory Size
128KB (128K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
4K x 8
-
RAM Size
4K x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
324-TFBGA
Supplier Device Package
64-QFN (9x9)
324-TFBGA (15x15)