Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Microchip Technology AT94K05AL-25DQC
AT94K05AL-25DQC
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC FPSLIC 5K GATE 25MHZ 208QFP
Manufacturer:
Microchip Technology
Datasheet:
AT94K05AL-25DQC Datasheet
History Price: Obsolete
In Stock: 7140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT94K05AL-25DQC vs AT94K10AL-25AJC
Part No
AT94K05AL-25DQC
AT94K10AL-25AJC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
FPSLIC
FPSLIC
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
4K-16K
20K-32K
FPGA SRAM
2kb
4kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
256
576
FPGA Gates
5K
10K
FPGA Registers
436
846
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
208-BFQFP
84-LCC (J-Lead)
Supplier Device Package
208-PQFP (28x28)
84-PLCC (29.31x29.31)