AT94K10AL-25AJC
AT94K10AL-25AJC
Obsolete
Description:  IC FPSLIC 10K GATE 25MHZ 84PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 8460
AT94K10AL-25AJC vs AT94K10AL-25DQU
Series
FPSLIC
FPSLIC
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
4kb
4kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
576
576
FPGA Gates
10K
10K
FPGA Registers
846
846
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
84-LCC (J-Lead)
208-BFQFP
Supplier Device Package
84-PLCC (29.31x29.31)
208-PQFP (28x28)