Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Microchip Technology AT94K10AL-25DQI
AT94K10AL-25DQI
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC FPSLIC 10K GATE 25MHZ 208QFP
Manufacturer:
Microchip Technology
Datasheet:
AT94K10AL-25DQI Datasheet
History Price: Obsolete
In Stock: 13740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT94K10AL-25DQI vs AT94S10AL-25BQI
Part No
AT94K10AL-25DQI
AT94S10AL-25BQI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
4kb
4kb
EEPROM Size
-
512K x 8
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
576
576
FPGA Gates
10K
10K
FPGA Registers
846
846
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
208-BFQFP
144-LQFP
Supplier Device Package
208-PQFP (28x28)
144-LQFP (20x20)