Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Atmel AT94K10AL-25DQU
AT94K10AL-25DQU
Active
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
FPGA, 576 CLBS, 10000 GATES, 25M
Manufacturer:
Atmel
Datasheet:
AT94K10AL-25DQU Datasheet
History Price: $28.01000
In Stock: 39400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT94K10AL-25DQU vs AT94S40AL-25BQI
Part No
AT94K10AL-25DQU
AT94S40AL-25BQI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Atmel
Microchip Technology
Series
FPSLIC
FPSLIC
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
16 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
4kb
18kb
EEPROM Size
-
1M x 8
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
576
2304
FPGA Gates
10K
40K
FPGA Registers
846
2862
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
208-BFQFP
144-LQFP
Supplier Device Package
208-PQFP (28x28)
144-LQFP (20x20)