AT94K40AL-25BQU
AT94K40AL-25BQU
Active
Description:  IC FPSLIC 40K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: $40.41000
In Stock: 42040
AT94K40AL-25BQU vs AT94K10AL-25BQI
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Active
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
18 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
18kb
4kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
2304
576
FPGA Gates
40K
10K
FPGA Registers
2862
846
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
144-LQFP
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)