☰
ATMEGA128-16MI
ATMEGA128-16MI
Obsolete
Description:  IC MCU 8BIT 128KB FLASH 64QFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 49960
ATMEGA128-16MI vs ATMEGA8A-PN
Series
AVR ATmega
AVR ATmega
Packaging
Tray
Tube
Status
Obsolete
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
23
Program Memory Size
128KB (64K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
4K x 8
512 x 8
RAM Size
4K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
64-VFQFN Exposed Pad
28-DIP (0.300", 7.62mm)
Supplier Device Package
64-QFN (9x9)
28-PDIP