☰
ATMEGA16-16MI
ATMEGA16-16MI
Obsolete
Description:  IC MCU 8BIT 16KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 4680
ATMEGA16-16MI vs ATMEGA1281V-8MUR
Series
AVR ATmega
AVR ATmega
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
8MHz
Connectivity
I2C, SPI, UART/USART
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
54
Program Memory Size
16KB (8K x 16)
128KB (64K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
4K x 8
RAM Size
1K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
64-QFN (9x9)