☰
ATMEGA16-16MI
ATMEGA16-16MI
Obsolete
Description:  IC MCU 8BIT 16KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 37440
ATMEGA16-16MI vs ATMEGA328P-PU Arduino Bootloader
Series
AVR ATmega
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
AVR
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
I2C, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
-
Number of I/O
32
-
Program Memory Size
16KB (8K x 16)
-
Program Memory Type
FLASH
-
EEPROM Size
512 x 8
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-VFQFN Exposed Pad
-
Supplier Device Package
44-VQFN (7x7)
-