Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology ATMEGA16-16MI
ATMEGA16-16MI
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB FLASH 44VQFN
Manufacturer:
Microchip Technology
Datasheet:
ATMEGA16-16MI Datasheet
History Price: Obsolete
In Stock: 10840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATMEGA16-16MI vs ATMEGA8515-16MI
Part No
ATMEGA16-16MI
ATMEGA8515-16MI
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
AVR ATmega
AVR ATmega
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
I2C, SPI, UART/USART
EBI/EMI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
35
Program Memory Size
16KB (8K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
512 x 8
RAM Size
1K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VFQFN Exposed Pad
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
44-VQFN (7x7)