☰
ATMEGA165-16MI
ATMEGA165-16MI
Obsolete
Description:  IC MCU 8BIT 16KB FLASH 64QFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 24720
ATMEGA165-16MI vs ATMEGA64HVE2-PLQW
Series
AVR ATmega
AVR ATmega
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
15MHz
Connectivity
SPI, UART/USART, USI
LINbus, SPI, UART/USART, LINbus-SBC
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Number of I/O
54
10
Program Memory Size
16KB (8K x 16)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
1K x 8
RAM Size
1K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
3V ~ 3.6V
Data Converters
A/D 8x10b
A/D 1x17b Sigma Delta, 1x18b Sigma Delta
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
48-VQFN (7x7)