☰
ATMEGA2561-16MI
ATMEGA2561-16MI
Obsolete
Description:  IC MCU 8BIT 256KB FLASH 64QFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 45120
ATMEGA2561-16MI vs ATMEGA8HVA-4CKUR
Series
AVR ATmega
AVR ATmega
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
4MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
SPI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
54
7
Program Memory Size
256KB (128K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
4K x 8
256 x 8
RAM Size
8K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
1.8V ~ 9V
Data Converters
A/D 8x10b
A/D 5x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
36-WFLGA
Supplier Device Package
64-QFN (9x9)
36-LGA (6.5x3.5)