☰
ATMEGA325-16MI
ATMEGA325-16MI
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 64QFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 43440
ATMEGA325-16MI vs ATMEGA8U2-MU
Series
AVR ATmega
AVR ATmega
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
SPI, UART/USART, USI
SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
54
22
Program Memory Size
32KB (16K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
1K x 8
512 x 8
RAM Size
2K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
32-VQFN (5x5)