Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology ATMEGA649-16MI
ATMEGA649-16MI
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 64KB FLASH 64QFN
Manufacturer:
Microchip Technology
Datasheet:
ATMEGA649-16MI Datasheet
History Price: Obsolete
In Stock: 48480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATMEGA649-16MI vs ATMEGA8L-8PC
Part No
ATMEGA649-16MI
ATMEGA8L-8PC
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
AVR ATmega
AVR ATmega
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
8MHz
Connectivity
SPI, UART/USART, USI
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
23
Program Memory Size
64KB (32K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
512 x 8
RAM Size
4K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 8x10b
A/D 6x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
64-VFQFN Exposed Pad
28-DIP (0.300", 7.62mm)
Supplier Device Package
64-QFN (9x9)
28-PDIP