☰
ATMEGA8-16MI
ATMEGA8-16MI
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 20560
ATMEGA8-16MI vs ATMEGA644P-15AT
Series
AVR ATmega
Automotive, AEC-Q100, AVR ATmega
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
32
Program Memory Size
8KB (4K x 16)
64KB (32K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
2K x 8
RAM Size
1K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
44-TQFP
Supplier Device Package
32-VQFN (5x5)
44-TQFP (10x10)