Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology ATMEGA809-MUR
ATMEGA809-MUR
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 48VQFN
Manufacturer:
Microchip Technology
Datasheet:
ATMEGA809-MUR Datasheet
History Price: $1.69000
In Stock: 14960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATMEGA809-MUR vs ATMEGA8A-PN
Part No
ATMEGA809-MUR
ATMEGA8A-PN
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
megaAVR 0, Functional Safety (FuSa)
AVR ATmega
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
41
23
Program Memory Size
8KB (8K x 8)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
256 x 8
512 x 8
RAM Size
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 16x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-VFQFN Exposed Pad
28-DIP (0.300", 7.62mm)
Supplier Device Package
48-VQFN (6x6)
28-PDIP