☰
ATTINY13A-SSH
ATTINY13A-SSH
Active
Description:  IC MCU 8BIT 1KB FLASH 8SOIC
Manufacturer:  Atmel
History Price: Active
In Stock: 11520
ATTINY13A-SSH vs ATTINY87-SU
Series
AVR ATtiny
AVR ATtiny
Packaging
Bulk
Tube
Status
Active
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
-
I2C, LINbus, SPI, UART/USART, USI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
6
16
Program Memory Size
1KB (512 x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
64 x 8
512 x 8
RAM Size
64 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 4x10b
A/D 11x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC