☰
ATTINY26-16MI
ATTINY26-16MI
Obsolete
Description:  IC MCU 8BIT 2KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 49360
ATTINY26-16MI vs ATTINY861V-10PU
Series
AVR ATtiny
AVR ATtiny
Packaging
Tray
Tube
Status
Obsolete
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
10MHz
Connectivity
USI
USI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
16
16
Program Memory Size
2KB (1K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
128 x 8
512 x 8
RAM Size
128 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 11x10b
A/D 11x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-VFQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
32-VQFN (5x5)
20-PDIP