Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies AUIPS1011RTRL
AUIPS1011RTRL
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHANNEL 1:1 DPAK
Manufacturer:
Infineon Technologies
Datasheet:
AUIPS1011RTRL Datasheet
History Price: Obsolete
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AUIPS1011RTRL vs AUIR3313S
Part No
AUIPS1011RTRL
AUIR3313S
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
36V (Max)
6V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
6A
23A
Rds On (Typ)
10mOhm
5.5mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
D-Pak
PG-TO263-5
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB