AUIPS1025R
AUIPS1025R
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 DPAK-3
Manufacturer:  Infineon Technologies
Datasheet:   AUIPS1025R Datasheet
History Price: Obsolete
In Stock: 39600
AUIPS1025R vs AUIR3330STRL
Series
Automotive, AEC-Q100
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
36V (Max)
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
4.9A
-
Rds On (Typ)
28mOhm
-
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-TO252-3
-
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
-