AUIR3315S
AUIR3315S
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   AUIR3315S Datasheet
History Price: Obsolete
In Stock: 38000
AUIR3315S vs AUIPS7125RTRL
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 32V
6V ~ 60V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
14A
3.8A
Rds On (Typ)
15mOhm
24mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
D2PAK
PG-TO252-5
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
TO-252-5, DPak (4 Leads + Tab), TO-252AD