Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Diodes Inc AUR9801CGD
AUR9801CGD
Obsolete
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 10WDFN
Manufacturer:
Diodes Inc
Datasheet:
AUR9801CGD Datasheet
History Price: Obsolete
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AUR9801CGD vs AUR9807DSGD
Part No
AUR9801CGD
AUR9807DSGD
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current
Timer
Fault Protection
-
Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max
1A
1.5A
Battery Pack Voltage
4.2V
4.2V
Voltage - Supply (Max)
5.5V
6.3V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
10-WDFN (3x3)
20-QFN (4.5x3.5)