AUR9801DGD
AUR9801DGD
Obsolete
Description:  IC BATT CHG LI-ION 10UDFN
Manufacturer:  Diodes Inc
Datasheet:   AUR9801DGD Datasheet
History Price: Obsolete
In Stock: 25200
AUR9801DGD vs AUR9807DFGD
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
-
1
Current - Charging
-
Constant - Programmable
Programmable Features
-
Timer
Fault Protection
-
Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max
-
1.5A
Battery Pack Voltage
-
4.2V
Voltage - Supply (Max)
5V
5.5V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
U-DFN3030-10
20-QFN (4.5x3.5)