Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Diodes Inc AUR9807DSGD
AUR9807DSGD
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 20QFN
Manufacturer:
Diodes Inc
Datasheet:
AUR9807DSGD Datasheet
History Price: $0.54796
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AUR9807DSGD vs AUR9801CGD
Part No
AUR9807DSGD
AUR9801CGD
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Battery Chemistry
Lithium Ion
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Timer
Current
Fault Protection
Over Temperature, Over Voltage, Reverse Current, Short Circuit
-
Charge Current - Max
1.5A
1A
Battery Pack Voltage
4.2V
4.2V
Voltage - Supply (Max)
6.3V
5.5V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
10-WFDFN Exposed Pad
Supplier Device Package
20-QFN (4.5x3.5)
10-WDFN (3x3)