AZ1084CS-3.3TRE1
AZ1084CS-3.3TRE1
Obsolete
Description:  IC REG LINEAR 3.3V 5A TO263
Manufacturer:  Diodes Inc
History Price: $0.68000
In Stock: 4880
AZ1084CS-3.3TRE1 vs AZ1117IH-1.2TRG1
Manufacturer
Series
-
AZ1117I
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
12V
15V
Voltage - Output (Min/Fixed)
3.3V
1.2V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.5V @ 4.5A
1.3V @ 800mA
Current - Output
5A
1A
Current - Quiescent (Iq)
10 mA
6 mA
Current - Supply (Max)
-
-
PSRR
72dB (120Hz)
70dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Thermal Shutdown
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
TO-261-4, TO-261AA
Supplier Device Package
TO-263
SOT-223-3