AZ1084CS-ADJTRE1
AZ1084CS-ADJTRE1
Obsolete
Description:  IC REG LINEAR POS ADJ 5A TO263
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 31860
AZ1084CS-ADJTRE1 vs AZ1117S-ADJTRE1
Manufacturer
Series
-
AZ1117
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
12V
15V
Voltage - Output (Min/Fixed)
1.25V
1.25V
Voltage - Output (Max)
10.5V
13.75V
Voltage Dropout (Max)
1.5V @ 4.5A
1.25V @ 1A
Current - Output
5A
1.25A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
72dB (120Hz)
75dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Thermal Shutdown
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-263
TO-263