Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Diodes Inc AZ1117ID-1.8TRG1
AZ1117ID-1.8TRG1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 1A TO252-2
Manufacturer:
Diodes Inc
Datasheet:
AZ1117ID-1.8TRG1 Datasheet
History Price: $0.15726
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AZ1117ID-1.8TRG1 vs AZ1117IH-1.2TRG1
Part No
AZ1117ID-1.8TRG1
AZ1117IH-1.2TRG1
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Diodes Inc
Series
AZ1117I
AZ1117I
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
1.8V
1.2V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.4V @ 800mA
1.3V @ 800mA
Current - Output
1A
1A
Current - Quiescent (Iq)
6 mA
6 mA
Current - Supply (Max)
-
-
PSRR
70dB (120Hz)
70dB (120Hz)
Control Features
-
-
Protection Features
Thermal Shutdown
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-261-4, TO-261AA
Supplier Device Package
TO-252-3
SOT-223-3