AZ1117ID-1.8TRG1
AZ1117ID-1.8TRG1
Active
Description:  IC REG LINEAR 1.8V 1A TO252-2
Manufacturer:  Diodes Inc
History Price: $0.15726
In Stock: 33500
AZ1117ID-1.8TRG1 vs AZ1117S-ADJTRE1
Manufacturer
Series
AZ1117I
AZ1117
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
1.8V
1.25V
Voltage - Output (Max)
-
13.75V
Voltage Dropout (Max)
1.4V @ 800mA
1.25V @ 1A
Current - Output
1A
1.25A
Current - Quiescent (Iq)
6 mA
10 mA
Current - Supply (Max)
-
-
PSRR
70dB (120Hz)
75dB (120Hz)
Control Features
-
-
Protection Features
Thermal Shutdown
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-252-3
TO-263