Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Diodes Inc AZ1117S-5.0TRE1
AZ1117S-5.0TRE1
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 1.25A TO263-2
Manufacturer:
Diodes Inc
Datasheet:
AZ1117S-5.0TRE1 Datasheet
History Price: $0.79000
In Stock: 48020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AZ1117S-5.0TRE1 vs AZ1117ID-ADJTRG1
Part No
AZ1117S-5.0TRE1
AZ1117ID-ADJTRG1
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Diodes Inc
Series
AZ1117
AZ1117I
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
5V
1.25V
Voltage - Output (Max)
-
13.6V
Voltage Dropout (Max)
1.25V @ 1A
1.4V @ 800mA
Current - Output
1.25A
1A
Current - Quiescent (Iq)
10 mA
5 mA
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
70dB (120Hz)
Control Features
-
-
Protection Features
Thermal Shutdown
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-263
TO-252-3