Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Diodes Inc AZ4580MTR-E1
AZ4580MTR-E1
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AUDIO 2 CIRCUIT 8SOIC
Manufacturer:
Diodes Inc
Datasheet:
AZ4580MTR-E1 Datasheet
History Price: Obsolete
In Stock: 42100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AZ4580MTR-E1 vs AZ4558CMTR-E1
Part No
AZ4580MTR-E1
AZ4558CMTR-E1
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Audio
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
7V/μs
1.8V/μs
Gain Bandwidth Product
15 MHz
5.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
150 nA
70 nA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
4mA (x2 Channels)
2.5mA
Current - Output / Channel
80 mA
60 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC