Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA00ASFP-E2
BA00ASFP-E2
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 1A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BA00ASFP-E2 Datasheet
History Price: $1.90000
In Stock: 13520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA00ASFP-E2 vs BA09FP-E2
Part No
BA00ASFP-E2
BA09FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
25V
Voltage - Output (Min/Fixed)
1.225V
9V
Voltage - Output (Max)
25V
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
2.5 mA
2.5 mA
Current - Supply (Max)
5 mA
5 mA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-5
TO-252