☰
BA00BC0WF-E2
BA00BC0WF-E2
Not For New Designs
Description:  IC REG LINEAR POS ADJ 500MA 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $1.10250
In Stock: 37680
BA00BC0WF-E2 vs BA09CC0WT
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
25V
Voltage - Output (Min/Fixed)
1.5V
9V
Voltage - Output (Max)
12V
-
Voltage Dropout (Max)
0.5V @ 500mA
-
Current - Output
500mA
1A
Current - Quiescent (Iq)
130 μA
2.5 mA
Current - Supply (Max)
-
5 mA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.173", 4.40mm Width)
TO-220-5 Full Pack
Supplier Device Package
8-SOP
TO-220FP-5