☰
BA00BC0WFP-E2
BA00BC0WFP-E2
Active
Description:  IC REG LINEAR POS ADJ 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.26000
In Stock: 30800
BA00BC0WFP-E2 vs BA07ST
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
25V
Voltage - Output (Min/Fixed)
1.5V
7V
Voltage - Output (Max)
12V
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
0.5 mA
2.5 mA
Current - Supply (Max)
900 μA
5 mA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-5 Full Pack
Supplier Device Package
TO-252-5
TO-220FP