☰
BA033FP-E2
BA033FP-E2
Not For New Designs
Description:  IC REG LINEAR 3.3V 1A TO252
Manufacturer:  Rohm Semiconductor
Datasheet:   BA033FP-E2 Datasheet
History Price: $2.01000
In Stock: 3680
BA033FP-E2 vs BA08ST
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
25V
Voltage - Output (Min/Fixed)
3.3V
8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
2.5 mA
2.5 mA
Current - Supply (Max)
5 mA
5 mA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3 Full Pack
Supplier Device Package
TO-252
TO-220FP