☰
BA033SFP-E2
BA033SFP-E2
Not For New Designs
Description:  IC REG LINEAR 3.3V 1A TO252-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA033SFP-E2 Datasheet
History Price: $0.93600
In Stock: 8800
BA033SFP-E2 vs BA09CC0WT
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
25V
Voltage - Output (Min/Fixed)
3.3V
9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
5 mA
2.5 mA
Current - Supply (Max)
-
5 mA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-5 Full Pack
Supplier Device Package
TO-252-5
TO-220FP-5